Molex FFC, FPC (FlatFlexible) Connectors - 51296-5494 51296-5494

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FFC, FPC (FlatFlexible) Connectors - 51296-5494 - 967083-51296-5494 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 51296-5494
967083-51296-5494
FFC, FPC (FlatFlexible) Connectors - 51296-5494 967083-51296-5494
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967083-51296-5494 Packaging: Tape and Reel Number of Positions: 54 Pitch: 500 µm Color: Beige, Black Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 54 Gender: Receptacle Length: 30.7 mm Housing Material: Polymer Number of Circuits: 54 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Resistance: 40 mΩ Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Country of Origin: US Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Lead Pitch: 500 µm Contact Location: Bottom Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967083-51296-5494
Packaging: Tape and Reel
Number of Positions: 54
Pitch: 500 µm
Color: Beige, Black
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 54
Gender: Receptacle
Length: 30.7 mm
Housing Material: Polymer
Number of Circuits: 54
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 40 mΩ
Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Lead Pitch: 500 µm
Contact Location: Bottom
Stackable: No

Buy Now
Singapore, Singapore
Electronic Connector
399-51296-5494
Electronic Connector 399-51296-5494
54 Pos 1 Row Right Angle Receptacle, 0.5mm Pitch, Gold Plated Product overview: 51296-5494 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-51296-5494 can be used for catalog matching and distributor lookup.

54 Pos 1 Row Right Angle Receptacle, 0.5mm Pitch, Gold Plated Product overview: 51296-5494 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-51296-5494 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 51296-5494 - ODG (Origin Data Global)
Shenzhen, China
Connectors
51296-5494
Connectors 51296-5494
FFC & FPC Connectors 54P ZIF BOTTOM CNT

FFC & FPC Connectors 54P ZIF BOTTOM CNT

Supplier's Site Datasheet
Connector, Ffc/fpc, 54Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 08P3276 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 54Pos, 1Row, 0.5Mm; Pitch Spacing Molex
08P3276
Connector, Ffc/fpc, 54Pos, 1Row, 0.5Mm; Pitch Spacing Molex 08P3276
CONNECTOR, FFC/FPC, 54POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:54Contacts; Gender:Receptacle; Product Range:Easy-On 51296 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 54POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:54Contacts; Gender:Receptacle; Product Range:Easy-On 51296 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Easy-On 51296 Series, Surface Mount, Receptacle, 54, Bottom, 0.5 Mm Rohs Compliant Molex - 55X3864 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Easy-On 51296 Series, Surface Mount, Receptacle, 54, Bottom, 0.5 Mm Rohs Compliant Molex
55X3864
Ffc / Fpc Board Connector, Easy-On 51296 Series, Surface Mount, Receptacle, 54, Bottom, 0.5 Mm Rohs Compliant Molex 55X3864
FFC / FPC Board Connector, Easy-On 51296 Series, Surface Mount, Receptacle, 54, Bottom, 0.5 mm RoHS Compliant: Yes

FFC / FPC Board Connector, Easy-On 51296 Series, Surface Mount, Receptacle, 54, Bottom, 0.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Easy-On 51296 Series, Surface Mount, Receptacle, 54, Bottom, 0.5 Mm Rohs Compliant Molex - 55X3865 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Easy-On 51296 Series, Surface Mount, Receptacle, 54, Bottom, 0.5 Mm Rohs Compliant Molex
55X3865
Ffc / Fpc Board Connector, Easy-On 51296 Series, Surface Mount, Receptacle, 54, Bottom, 0.5 Mm Rohs Compliant Molex 55X3865
FFC / FPC Board Connector, Easy-On 51296 Series, Surface Mount, Receptacle, 54, Bottom, 0.5 mm RoHS Compliant: Yes

FFC / FPC Board Connector, Easy-On 51296 Series, Surface Mount, Receptacle, 54, Bottom, 0.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51296-5494 967083-51296-5494 399-51296-5494 51296-5494 08P3276 55X3864
Product Name FFC, FPC (FlatFlexible) Connectors - 51296-5494 Electronic Connector Connectors Connector, Ffc/fpc, 54Pos, 1Row, 0.5Mm; Pitch Spacing Molex Ffc / Fpc Board Connector, Easy-On 51296 Series, Surface Mount, Receptacle, 54, Bottom, 0.5 Mm Rohs Compliant Molex
Termination Solder SMD/SMT Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details