Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983713-51296-1494
Packaging: Tape and Reel
Number of Positions: 14
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Current Rating: 500 mA
Housing Material: Polymer
Number of Circuits: 14
Orientation: Right Angle
Contact Plating: Gold
Mounting: SMD (SMT)
Plating: Gold
Categories: FFC,FPC(FlatFlexible
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (AC): 50 V
REACH SVHC: No SVHC
Contact Location: Bottom
Stackable: No
Conn FFC/FPC Connector SKT 14 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 51296-1494 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-51296-1494 can be used for catalog matching and distributor lookup.
0.5 FPC ZIF 14Ckt EmbsTp Pkg
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 983713-51296-1494 | 350-51296-1494 | 56R1524 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 51296-1494 | SMD Electronic Connector | 0.5 Fpc Zif 14Ckt Embstp Pkg Molex |
| Termination | SMD/SMT | SMD/SMT |