Molex SMD Electronic Connector 51296-0894

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
399-51296-0894
SMD Electronic Connector 399-51296-0894
8 Pos 1 Row RA Header, 0.5mm Pitch, Gold, SMD/SMT Product overview: 51296-0894 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-51296-0894 can be used for catalog matching and distributor lookup.

8 Pos 1 Row RA Header, 0.5mm Pitch, Gold, SMD/SMT Product overview: 51296-0894 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-51296-0894 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 51296-0894 - 962854-51296-0894 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 51296-0894
962854-51296-0894
FFC, FPC (FlatFlexible) Connectors - 51296-0894 962854-51296-0894
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962854-51296-0894 Packaging: Tape and Reel Number of Positions: 8 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 8 Length: 7.7 mm Housing Material: Polymer Actuator Material: Glass, Nylon, Polyamide Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Housing Color: Beige Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Schedule B: 8536694040, 8536694040 Max Voltage Rating (AC): 50 V Wire/Cable Type: Straight Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962854-51296-0894
Packaging: Tape and Reel
Number of Positions: 8
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 8
Length: 7.7 mm
Housing Material: Polymer
Actuator Material: Glass, Nylon, Polyamide
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Beige
Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.9 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Schedule B: 8536694040, 8536694040
Max Voltage Rating (AC): 50 V
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0

Buy Now
Flex Cable Connector,pcb Mount,8 Contacts,number Of Contact Rows Molex - 92M5456 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,8 Contacts,number Of Contact Rows Molex
92M5456
Flex Cable Connector,pcb Mount,8 Contacts,number Of Contact Rows Molex 92M5456
Flex Cable Connector,PCB Mount,8 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Flex Cable Connector,PCB Mount,8 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51296-0894 399-51296-0894 962854-51296-0894 92M5456
Product Name SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - 51296-0894 Flex Cable Connector,pcb Mount,8 Contacts,number Of Contact Rows Molex
Termination SMD/SMT Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8022S1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details