Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 512812694

Description
Win Source Part Number: 1380384-0512812694 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 51281 Number of Positions: 26 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 3,000 pcs Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex, LLC Base Product Number: 051281 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380384-0512812694 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 51281 Number of Positions: 26 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 3,000 pcs Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex, LLC Base Product Number: 051281 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1380384-0512812694 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1380384-0512812694
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1380384-0512812694
Win Source Part Number: 1380384-0512812694 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 51281 Number of Positions: 26 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 3,000 pcs Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex, LLC Base Product Number: 051281 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380384-0512812694
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 51281
Number of Positions: 26
Pitch: 0.020" (0.50mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight, Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 3,000 pcs
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex, LLC
Base Product Number: 051281
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
FFC, FPC Connectors RoHS - 514-512812694 - Utmel Electronic Limited
Hong Kong, China
FFC, FPC Connectors RoHS
514-512812694
FFC, FPC Connectors RoHS 514-512812694
FFC, FPC Connectors RoHS

FFC, FPC Connectors RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1380384-0512812694 514-512812694
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC Connectors RoHS
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details