Molex Connectors,Interconnects 512811494

Description
Manufacturer: Molex, LLC Win Source Part Number: 112890-0512811494 Category: Connectors,Interconn ects Family: FFC, FPC (Flat Flexible) Connectors Series: 51281 Packaging: Reel(TR) Number of Positions: 14 Pitch: 0.020" (0.50mm) Mounting Style: Surface Mount, Right Angle Operating Temperature Range: -20°C ~ 85°C Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 112890-0512811494 Category: Connectors,Interconn ects Family: FFC, FPC (Flat Flexible) Connectors Series: 51281 Packaging: Reel(TR) Number of Positions: 14 Pitch: 0.020" (0.50mm) Mounting Style: Surface Mount, Right Angle Operating Temperature Range: -20°C ~ 85°C Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 112890-0512811494 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
112890-0512811494
Connectors,Interconnects 112890-0512811494
Manufacturer: Molex, LLC Win Source Part Number: 112890-0512811494 Category: Connectors,Interconn ects Family: FFC, FPC (Flat Flexible) Connectors Series: 51281 Packaging: Reel(TR) Number of Positions: 14 Pitch: 0.020" (0.50mm) Mounting Style: Surface Mount, Right Angle Operating Temperature Range: -20°C ~ 85°C Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 112890-0512811494
Category: Connectors,Interconnects
Family: FFC, FPC (Flat Flexible) Connectors
Series: 51281
Packaging: Reel(TR)
Number of Positions: 14
Pitch: 0.020" (0.50mm)
Mounting Style: Surface Mount, Right Angle
Operating Temperature Range: -20°C ~ 85°C
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight, Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Material Flammability Rating: UL94 V-0
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-512811494
SMD Electronic Connector 399-512811494
Conn FPC Connector SKT 14 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 512811494 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-512811494 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 14 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 512811494 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-512811494 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 112890-0512811494 399-512811494
Product Name Connectors,Interconnects SMD Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-FCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers