8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Product overview: 512810894 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-512810894 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 106962-0512810894
Category: Connectors,Interconn
Family: FFC, FPC (Flat Flexible) Connectors
Series: 51281
Packaging: Reel(TR)
Number of Positions: 8
Pitch: 0.020" (0.50mm)
Mounting Style: Surface Mount, Right Angle
Operating Temperature Range: -20°C ~ 85°C
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight, Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Material Flammability Rating: UL94 V-0
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer: Molex
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 51281
Package: Tape & Reel (TR) Cut Tape (CT)
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Top and Bottom
Number of Positions: 8
Pitch (mm): 0.020" (0.50mm)
Termination: Solder
0.5 FPC NON-ZIF 8CKT EMBSTP PKG
CONN FFC FPC 8POS 0.50MM R/A
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Win Source Electronics | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2076860 | 458-512810894 | 106962-0512810894 | 512810894 | 0512810894 | |
| Product Name | FPC Connectors | SMD Electronic Connector | Connectors,Interconnects | Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | |||||
| Gender | Male / Plug; Female / Jack | |||||
| Termination | Non-zif | Solder | Solder | Solder | Solder | |
| Mounting | Surface mount | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle |