Connector
Win Source Part Number: 998282-51281-2694
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-51281-2694TR
RoHS Status: RoHS non-compliant
Card Edge Connector, 26 Contact(s), 1 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, LEAD FREE Product overview: 51281-2694 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-51281-2694 can be used for catalog matching and distributor lookup.
FPC CONNECTOR, RCPT, 26POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:26CONTACTS;
FPC CONNECTOR, RCPT, 26POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:26CONTACTS;
0.5 FPC Non-ZIF 26Ckt EmbsTp Pkg
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51281-2694 | 998282-51281-2694 | 399-51281-2694 | 26AH0834 | 78AC0656 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | SMD Electronic Connector | Fpc Connector, Rcpt, 26Pos, 0.3Mm, Smd; Pitch Spacing Molex | 0.5 Fpc Non-Zif 26Ckt Embstp Pkg Molex/woodhead | |
| Termination | SMD/SMT | SURFACE MOUNT |