Molex Fpc Conn, R/a Rcpt, 22Pos, 1Row, 0.5Mm; Pitch Spacing Molex 51281-2298

Description
FPC CONN, R/A RCPT, 22POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes
Datasheet
Description
FPC CONN, R/A RCPT, 22POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpc Conn, R/a Rcpt, 22Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 57AK7490 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Conn, R/a Rcpt, 22Pos, 1Row, 0.5Mm; Pitch Spacing Molex
57AK7490
Fpc Conn, R/a Rcpt, 22Pos, 1Row, 0.5Mm; Pitch Spacing Molex 57AK7490
FPC CONN, R/A RCPT, 22POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes

FPC CONN, R/A RCPT, 22POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AK7490
Product Name Fpc Conn, R/a Rcpt, 22Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details