Molex Fpc Conn, R/a Rcpt, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex 51281-2098

Description
FPC CONN, R/A RCPT, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes
Datasheet
Description
FPC CONN, R/A RCPT, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpc Conn, R/a Rcpt, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 57AK7489 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Conn, R/a Rcpt, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex
57AK7489
Fpc Conn, R/a Rcpt, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex 57AK7489
FPC CONN, R/A RCPT, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes

FPC CONN, R/A RCPT, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AK7489
Product Name Fpc Conn, R/a Rcpt, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29865-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details