Molex Fpc Connector, Rcpt, 20Pos, 0.3Mm, Smd; Pitch Spacing Molex 51281-2094

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc Connector, Rcpt, 20Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0833 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 20Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0833
Fpc Connector, Rcpt, 20Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0833
FPC CONNECTOR, RCPT, 20POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:20CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 51281 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP, BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 20POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:20CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 51281 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP, BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 20Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8562 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 20Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8562
Fpc Connector, Rcpt, 20Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8562
FPC CONNECTOR, RCPT, 20POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:20CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 51281 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP, BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 20POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:20CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 51281 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP, BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 51281-2094 26AH0833
Product Name Fpc Connector, Rcpt, 20Pos, 0.3Mm, Smd; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Anderson Power Products
View Details