Connector
FPC CONN, R/A RCPT, 9POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 51281-0998 | 57AK7482 |
| Product Name | Fpc Conn, R/a Rcpt, 9Pos, 1Row, 0.5Mm; Pitch Spacing Molex | |
| Termination | Surface Mount Right Angle |