Molex Fpc Conn, R/a Rcpt, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex 51281-0698

Description
FPC CONN, R/A RCPT, 6POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes
Datasheet
Description
FPC CONN, R/A RCPT, 6POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpc Conn, R/a Rcpt, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 57AK7479 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Conn, R/a Rcpt, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex
57AK7479
Fpc Conn, R/a Rcpt, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex 57AK7479
FPC CONN, R/A RCPT, 6POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes

FPC CONN, R/A RCPT, 6POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AK7479
Product Name Fpc Conn, R/a Rcpt, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Alligator Clip, Uninsulated - 9270 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details