Molex Wtb Housing, Rcpt, 20Pos, 2Row, 2Mm; Product Range Molex 51242-2000

Description
WTB HOUSING, RCPT, 20POS, 2ROW, 2MM; Product Range:MicroClasp 51242; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:55767, 56134 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 20POS, 2ROW, 2MM; Product Range:MicroClasp 51242; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:55767, 56134 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 20Pos, 2Row, 2Mm; Product Range Molex - 56R1500 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 20Pos, 2Row, 2Mm; Product Range Molex
56R1500
Wtb Housing, Rcpt, 20Pos, 2Row, 2Mm; Product Range Molex 56R1500
WTB HOUSING, RCPT, 20POS, 2ROW, 2MM; Product Range:MicroClasp 51242; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:55767, 56134 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 20POS, 2ROW, 2MM; Product Range:MicroClasp 51242; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2mm; For Use With:55767, 56134 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56R1500
Product Name Wtb Housing, Rcpt, 20Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details