Manufacturer: Molex
Win Source Part Number: 1333140-0051241040
Category: Connectors, Interconnects>D-Sub,
Packaging: Tube
Number of Positions: 160
Color: Black
Features: Board Lock, Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Beryllium Copper
Connector Style: D-Type, Board to Board, Matrix
Voltage Rating: 40V
Material Flammability Rating: UL94 V-0
Standard Package: 320
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (M3)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Liquid Crystal Polymer (LCP), Glass Filled
Shell Size, Connector Layout: 0.050 Pitch x 0.050 Row to Row
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4040
Other Part Number: WM4218,51-24-1040,71
Base Product Number: 005124
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1333140-0051241040 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies |
| Termination | Solder |