Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 512271300

Description
Manufacturer: Molex Win Source Part Number: 1332846-0512271300 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 13 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 512271300,051227-130 0,51227-1300 Base Product Number: 051227 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332846-0512271300 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 13 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 512271300,051227-130 0,51227-1300 Base Product Number: 051227 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332846-0512271300 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332846-0512271300
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332846-0512271300
Manufacturer: Molex Win Source Part Number: 1332846-0512271300 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 13 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 512271300,051227-130 0,51227-1300 Base Product Number: 051227 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332846-0512271300
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 13
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 512271300,051227-1300,51227-1300
Base Product Number: 051227
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332846-0512271300
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female Straight PCB Mount Connector Ø0.9 X 2.0H - ET-SFS-PCLL2.0 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details