Molex Wire Housings & Plugs 512270200

Description
Molex 512270200 Connector Housing
Request a Quote Datasheet
Description
Molex 512270200 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 1813076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1813076
Wire Housings & Plugs 1813076
Molex 512270200 Connector Housing

Molex 512270200 Connector Housing

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332552-0512270200 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332552-0512270200
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332552-0512270200
Manufacturer: Molex Win Source Part Number: 1332552-0512270200 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 512270200,051227-020 0,0512270200-ND,WM12 238,51227-0200 Base Product Number: 051227 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332552-0512270200
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 512270200,051227-0200,0512270200-ND,WM12238,51227-0200
Base Product Number: 051227
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 512270200 - ODG (Origin Data Global)
Shenzhen, China
Connectors
512270200
Connectors 512270200
2mm 1x2P 2 1 Without a buckle P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

2mm 1x2P 2 1 Without a buckle P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1813076 1332552-0512270200 512270200
Product Name Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-345-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PC Pin, Single Post Connectors - 36-11068-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details