MOLEX
51227-0200 -- CONNECTORS CRIMP HOUSINGS, COMMERCIAL, LO POWER (<5A/CKT)
Molex
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
51227-0200
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
51227-0200
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
51227-0200 |
51227-0200 |
|
Product Name
|
|
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details