Molex Electronic Connector 51216-0800

Description
Board Connector, 8 Contact(s), 1 Row(s), Female, 0.079 inch Pitch, Crimp Terminal, Locking, White Insulator, Receptacle, Product overview: 51216-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51216-0800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Connector, 8 Contact(s), 1 Row(s), Female, 0.079 inch Pitch, Crimp Terminal, Locking, White Insulator, Receptacle, Product overview: 51216-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51216-0800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-51216-0800
Electronic Connector 340-51216-0800
Board Connector, 8 Contact(s), 1 Row(s), Female, 0.079 inch Pitch, Crimp Terminal, Locking, White Insulator, Receptacle, Product overview: 51216-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51216-0800 can be used for catalog matching and distributor lookup.

Board Connector, 8 Contact(s), 1 Row(s), Female, 0.079 inch Pitch, Crimp Terminal, Locking, White Insulator, Receptacle, Product overview: 51216-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51216-0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1035751-51216-0800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1035751-51216-0800
Connectors, Interconnects - Rectangular Connectors - Housings 1035751-51216-0800
Win Source Part Number: 1035751-51216-0800 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 502439-0800; M22-3010600; 504051-0801; 65039-029ELF; 0050579508; 65039-031ELF05121608 00; 512160800; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-51216-0800

Win Source Part Number: 1035751-51216-0800
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 502439-0800; M22-3010600; 504051-0801; 65039-029ELF; 0050579508; 65039-031ELF0512160800; 512160800;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-51216-0800

Buy Now Datasheet
2.0 Wtb Rec Hsg 8Ckt Molex - 44AJ8326 - Newark, An Avnet Company
Chicago, IL, United States
2.0 Wtb Rec Hsg 8Ckt Molex
44AJ8326
2.0 Wtb Rec Hsg 8Ckt Molex 44AJ8326
2.0 WtB Rec Hsg 8Ckt

2.0 WtB Rec Hsg 8Ckt

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-51216-0800 1035751-51216-0800 44AJ8326
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings 2.0 Wtb Rec Hsg 8Ckt Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details