Molex 2.5 W/b Hsg Rohs Compliant Molex 51191-1000

Description
2.5 W/B HSG ROHS COMPLIANT: YES
Description
2.5 W/B HSG ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 2.5 W/b Hsg is a Mini-Latch Wire-to-Board and Wire-to-Wire connector system featuring a 2.50mm pitch receptacle housing with guide rails and a maximum of 10 circuits. It is designed for applications involving signal transmission and is compliant with RoHS regulations. The connector operates within a temperature range of -40¬8 to +105¬8C and is made from nylon material with a flammability rating of 94V-0. This product is suitable for use with specific crimp terminals and headers, ensuring compatibility in various electronic designs. The connector is packaged in bags and has a net weight of approximately 961.6 mg.

Datasheet Summary
Powered by GS/AI

The Molex 2.5 W/b Hsg is a Mini-Latch Wire-to-Board and Wire-to-Wire connector system featuring a 2.50mm pitch receptacle housing with guide rails and a maximum of 10 circuits. It is designed for applications involving signal transmission and is compliant with RoHS regulations. The connector operates within a temperature range of -40¬8 to +105¬8C and is made from nylon material with a flammability rating of 94V-0. This product is suitable for use with specific crimp terminals and headers, ensuring compatibility in various electronic designs. The connector is packaged in bags and has a net weight of approximately 961.6 mg.

Suppliers

Company
Product
Description
Supplier Links
2.5 W/b Hsg Rohs Compliant Molex - 01AH1378 - Newark, An Avnet Company
Chicago, IL, United States
2.5 W/b Hsg Rohs Compliant Molex
01AH1378
2.5 W/b Hsg Rohs Compliant Molex 01AH1378
2.5 W/B HSG ROHS COMPLIANT: YES

2.5 W/B HSG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1378
Product Name 2.5 W/b Hsg Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details