Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173046-51191-0500
Number of Positions: 5
Pitch: 2.5 mm
Number of Rows: 1
Termination: Crimp
Number of Contacts: 5
Gender: Receptacle
Length: 15 mm
Housing Material: Nylon
Orientation: Straight
Number of Pins: 5
Contact Gender: Female
Width: 6.6 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 051191-0500; 0511910500; 511910500;
Country of Origin: VN
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 10.7 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173046-51191-0500 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 51191-0500 |