Molex
PCB Connector Accessories
511641405
Description
2.5 W/B RETAINER
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
2.5 W/B RETAINER
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2659391 |
|
Product Name
|
PCB Connector Accessories |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
5.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers