Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 511630200

Description
Manufacturer: Molex Win Source Part Number: 1332804-0511630200 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.098" (2.50mm) Color: Natural Features: Glow Wire Compliant Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 20,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 51163-0200,WM23351,5 11630200,051163-0200 ,0511630200-ND Base Product Number: 051163 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332804-0511630200 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.098" (2.50mm) Color: Natural Features: Glow Wire Compliant Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 20,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 51163-0200,WM23351,5 11630200,051163-0200 ,0511630200-ND Base Product Number: 051163 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332804-0511630200 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332804-0511630200
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332804-0511630200
Manufacturer: Molex Win Source Part Number: 1332804-0511630200 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.098" (2.50mm) Color: Natural Features: Glow Wire Compliant Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 20,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 51163-0200,WM23351,5 11630200,051163-0200 ,0511630200-ND Base Product Number: 051163 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332804-0511630200
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.098" (2.50mm)
Color: Natural
Features: Glow Wire Compliant
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 20,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 51163-0200,WM23351,511630200,051163-0200,0511630200-ND
Base Product Number: 051163
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Conn Housing F 2 POS 2.5mm Crimp ST Cable Mount Bag - 514-0511630200 - Utmel Electronic Limited
Hong Kong, China
Conn Housing F 2 POS 2.5mm Crimp ST Cable Mount Bag
514-0511630200
Conn Housing F 2 POS 2.5mm Crimp ST Cable Mount Bag 514-0511630200
Conn Housing F 2 POS 2.5mm Crimp ST Cable Mount Bag

Conn Housing F 2 POS 2.5mm Crimp ST Cable Mount Bag

Supplier's Site
Connectors - 511630200 - ODG (Origin Data Global)
Shenzhen, China
Connectors
511630200
Connectors 511630200
2.5mm 1x2P 2 1 P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

2.5mm 1x2P 2 1 P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332804-0511630200 514-0511630200 511630200
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Conn Housing F 2 POS 2.5mm Crimp ST Cable Mount Bag Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details