Molex Conn Housing, Rcpt, 8Pos, 1Row, 2.5Mm; Product Range Molex 51163-0800

Description
CONN HOUSING, RCPT, 8POS, 1ROW, 2.5MM; Product Range:Mini-Lock 51163; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:50752 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 8POS, 1ROW, 2.5MM; Product Range:Mini-Lock 51163; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:50752 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 8Pos, 1Row, 2.5Mm; Product Range Molex - 57H2731 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 8Pos, 1Row, 2.5Mm; Product Range Molex
57H2731
Conn Housing, Rcpt, 8Pos, 1Row, 2.5Mm; Product Range Molex 57H2731
CONN HOUSING, RCPT, 8POS, 1ROW, 2.5MM; Product Range:Mini-Lock 51163; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:50752 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 8POS, 1ROW, 2.5MM; Product Range:Mini-Lock 51163; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.5mm; For Use With:50752 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Housing, Rcpt, 8Pos, 1Row, 2.5Mm; Pitch Spacing Molex - 84AC7798 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 8Pos, 1Row, 2.5Mm; Pitch Spacing Molex
84AC7798
Conn Housing, Rcpt, 8Pos, 1Row, 2.5Mm; Pitch Spacing Molex 84AC7798
CONN HOUSING, RCPT, 8POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Mini-Lock 51163 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-;RoHS Compliant: Yes

CONN HOUSING, RCPT, 8POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Mini-Lock 51163 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H2731
Product Name Conn Housing, Rcpt, 8Pos, 1Row, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details