Molex Conn Housing, Rcpt, 4Pos, 1Row, 2.5Mm; Product Range Molex 51163-0400

Description
CONN HOUSING, RCPT, 4POS, 1ROW, 2.5MM; Product Range:Mini-Lock 51163; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:50752 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 4POS, 1ROW, 2.5MM; Product Range:Mini-Lock 51163; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:50752 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 4Pos, 1Row, 2.5Mm; Product Range Molex - 57H2727 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 4Pos, 1Row, 2.5Mm; Product Range Molex
57H2727
Conn Housing, Rcpt, 4Pos, 1Row, 2.5Mm; Product Range Molex 57H2727
CONN HOUSING, RCPT, 4POS, 1ROW, 2.5MM; Product Range:Mini-Lock 51163; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:50752 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 4POS, 1ROW, 2.5MM; Product Range:Mini-Lock 51163; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:50752 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H2727
Product Name Conn Housing, Rcpt, 4Pos, 1Row, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details