Molex Rectangular Connectors - 0511461400 511461400

Description
Manufacturer: Molex, LLC Win Source Part Number: 907147-0511461400 Series: PanelMate 51146 Features: 14 Rectangular Connectors - Housings Receptacle Natural 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051146-1400, 051146-1400-P, 0511461400-P, 23-0511461400, 511-46-1400-P, 51146-1400, 51146-1400-P, 511461400, 511461400-P, WM5407, WM5407-ND, WM5407-NDR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907147-0511461400 Series: PanelMate 51146 Features: 14 Rectangular Connectors - Housings Receptacle Natural 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051146-1400, 051146-1400-P, 0511461400-P, 23-0511461400, 511-46-1400-P, 51146-1400, 51146-1400-P, 511461400, 511461400-P, WM5407, WM5407-ND, WM5407-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0511461400 - 907147-0511461400 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0511461400
907147-0511461400
Rectangular Connectors - 0511461400 907147-0511461400
Manufacturer: Molex, LLC Win Source Part Number: 907147-0511461400 Series: PanelMate 51146 Features: 14 Rectangular Connectors - Housings Receptacle Natural 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051146-1400, 051146-1400-P, 0511461400-P, 23-0511461400, 511-46-1400-P, 51146-1400, 51146-1400-P, 511461400, 511461400-P, WM5407, WM5407-ND, WM5407-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 907147-0511461400
Series: PanelMate 51146
Features: 14 Rectangular Connectors - Housings Receptacle Natural 0.049" (1.25mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 051146-1400, 051146-1400-P, 0511461400-P, 23-0511461400, 511-46-1400-P, 51146-1400, 51146-1400-P, 511461400, 511461400-P, WM5407, WM5407-ND, WM5407-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907147-0511461400
Product Name Rectangular Connectors - 0511461400
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details