Molex Rectangular Connectors - 0511460600 511460600

Description
Manufacturer: Molex, LLC Win Source Part Number: 907146-0511460600 Series: PanelMate 51146 Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 51146 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: WM5404-NDR, WM5404, 0511460600-P, 511460600-P, 511-46-0600-P, 051146-0600-P, 511460600, 51146-0600, 51146-0600-P, 051146-0600
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907146-0511460600 Series: PanelMate 51146 Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 51146 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: WM5404-NDR, WM5404, 0511460600-P, 511460600-P, 511-46-0600-P, 051146-0600-P, 511460600, 51146-0600, 51146-0600-P, 051146-0600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0511460600 - 907146-0511460600 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0511460600
907146-0511460600
Rectangular Connectors - 0511460600 907146-0511460600
Manufacturer: Molex, LLC Win Source Part Number: 907146-0511460600 Series: PanelMate 51146 Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 51146 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: WM5404-NDR, WM5404, 0511460600-P, 511460600-P, 511-46-0600-P, 051146-0600-P, 511460600, 51146-0600, 51146-0600-P, 051146-0600

Manufacturer: Molex, LLC
Win Source Part Number: 907146-0511460600
Series: PanelMate 51146
Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.049" (1.25mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 51146
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: WM5404-NDR, WM5404, 0511460600-P, 511460600-P, 511-46-0600-P, 051146-0600-P, 511460600, 51146-0600, 51146-0600-P, 051146-0600

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907146-0511460600
Product Name Rectangular Connectors - 0511460600
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Rectangular Connector Housings - OR1146-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
4 suppliers
Mini Receptacle - 888N-F6AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Micro SSO Series Strip Connectors - Dual Row Offset Soldercup - Type SS -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details