Molex Connector, Rcpt, 20Pos, 1Row, 1.25Mm; Product Range Molex 51146-2000

Description
CONNECTOR, RCPT, 20POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 20POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 20Pos, 1Row, 1.25Mm; Product Range Molex - 57H2711 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 1Row, 1.25Mm; Product Range Molex
57H2711
Connector, Rcpt, 20Pos, 1Row, 1.25Mm; Product Range Molex 57H2711
CONNECTOR, RCPT, 20POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H2711
Product Name Connector, Rcpt, 20Pos, 1Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details