Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024285-51146-0800
Number of Positions: 8
Pitch: 1.25 mm
Number of Rows: 1
Termination: Crimp
Number of Contacts: 8
Gender: Receptacle
Length: 13.22 mm
Housing Material: Polyester
Orientation: Straight
Contact Plating: Tin
Housing Color: Natural
Contact Gender: Female
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 51021-0800; 51021-0600; 51021-1000; 353908-6; 1734248-60511460800;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Lead Pitch: 1.25 mm
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024285-51146-0800 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 51146-0800 |