Molex Connector, Rcpt, 7Pos, 1Row, 1.25Mm; Product Range Molex 51146-0700

Description
CONNECTOR, RCPT, 7POS, 1ROW, 1.25MM; Product Range:PanelMate 51146 Series; Gender:Receptacle; Pitch Spacing:1.25mm; Body Material:PBT Polyester; Connector Type:Wire to Board; Contact Termination Type:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 7POS, 1ROW, 1.25MM; Product Range:PanelMate 51146 Series; Gender:Receptacle; Pitch Spacing:1.25mm; Body Material:PBT Polyester; Connector Type:Wire to Board; Contact Termination Type:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 1.25Mm; Product Range Molex - 25M4250 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 1.25Mm; Product Range Molex
25M4250
Connector, Rcpt, 7Pos, 1Row, 1.25Mm; Product Range Molex 25M4250
CONNECTOR, RCPT, 7POS, 1ROW, 1.25MM; Product Range:PanelMate 51146 Series; Gender:Receptacle; Pitch Spacing:1.25mm; Body Material:PBT Polyester; Connector Type:Wire to Board; Contact Termination Type:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 1.25MM; Product Range:PanelMate 51146 Series; Gender:Receptacle; Pitch Spacing:1.25mm; Body Material:PBT Polyester; Connector Type:Wire to Board; Contact Termination Type:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M4250
Product Name Connector, Rcpt, 7Pos, 1Row, 1.25Mm; Product Range Molex
Material PBT Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details