Molex Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex 51146-0600

Description
CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Body Material:PBT Polyester RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Body Material:PBT Polyester RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex - 25M4248 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex
25M4248
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex 25M4248
CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Body Material:PBT Polyester RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Body Material:PBT Polyester RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M4248
Product Name Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex
Material PBT Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details