Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996249-51146-0400
Packaging: Bulk
Number of Positions: 4
Pitch: 1.25 mm
Color: Natural
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Friction
Number of Contacts: 4
Gender: Receptacle
Length: 8.22 mm
Housing Material: Polyester
Orientation: Straight
Contact Plating: Tin
Contact Gender: Female
Width: 1.8 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 504193-0400; 504193-0500; 504193-0300; 84533-4; 84981-4; 84534-40511460400; 511460400;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.2 mm
Lead Free: Yes
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 996249-51146-0400 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 51146-0400 |