Molex Connector, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex 51146-0200

Description
CONNECTOR, RCPT, 2POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 2POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex - 57H2693 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex
57H2693
Connector, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex 57H2693
CONNECTOR, RCPT, 2POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 1.25MM; Product Range:PanelMate 51146; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1.25mm; For Use With:Molex PanelMate 51146 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H2693
Product Name Connector, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details