Molex Electronic Connector 51146-0200

Description
2 Pos Female Crimp Header, 1.25mm Pitch, Straight, Tin Product overview: 51146-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51146-0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos Female Crimp Header, 1.25mm Pitch, Straight, Tin Product overview: 51146-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51146-0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-51146-0200
Electronic Connector 340-51146-0200
2 Pos Female Crimp Header, 1.25mm Pitch, Straight, Tin Product overview: 51146-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51146-0200 can be used for catalog matching and distributor lookup.

2 Pos Female Crimp Header, 1.25mm Pitch, Straight, Tin Product overview: 51146-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51146-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 51146-0200 - 1039036-51146-0200 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 51146-0200
1039036-51146-0200
FFC, FPC (FlatFlexible) Connectors - 51146-0200 1039036-51146-0200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039036-51146-0200 Packaging: Bulk Number of Positions: 2 Pitch: 1.25 mm Number of Rows: 1 Termination: Crimp Number of Contacts: 2 Gender: Receptacle Length: 5.72 mm Housing Material: Polyester Number of Circuits: 3 Orientation: Straight Contact Plating: Tin Number of Pins: 2 Contact Gender: Female Width: 1.8 mm Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 487547-1; 52045-0645; 52045-0745; 52044-0545; 1-487547-1; 84533-40511460200; 51146-0200.; 511460200; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.2 mm Lead Free: Contains Lead Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039036-51146-0200
Packaging: Bulk
Number of Positions: 2
Pitch: 1.25 mm
Number of Rows: 1
Termination: Crimp
Number of Contacts: 2
Gender: Receptacle
Length: 5.72 mm
Housing Material: Polyester
Number of Circuits: 3
Orientation: Straight
Contact Plating: Tin
Number of Pins: 2
Contact Gender: Female
Width: 1.8 mm
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 487547-1; 52045-0645; 52045-0745; 52044-0545; 1-487547-1; 84533-40511460200; 51146-0200.; 511460200;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.2 mm
Lead Free: Contains Lead
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-51146-0200 1039036-51146-0200
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 51146-0200
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details