Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999968-51144-0300
Number of Positions: 3
Pitch: 3.96 mm
Color: White
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Number of Contacts: 3
Gender: Receptacle
Length: 12.44 mm
Housing Material: Polybutylene
Orientation: Straight
Housing Color: Natural
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 51144-03000511440300
Country of Origin: MX
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 13.3 mm
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999968-51144-0300 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 51144-0300 |