Molex Electronic Connector 51143-0105

Description
Assembly Item, Product overview: 51143-0105 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51143-0105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Assembly Item, Product overview: 51143-0105 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51143-0105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-51143-0105
Electronic Connector 2027-51143-0105
Assembly Item, Product overview: 51143-0105 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51143-0105 can be used for catalog matching and distributor lookup.

Assembly Item, Product overview: 51143-0105 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51143-0105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1008388-51143-0105 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1008388-51143-0105
Connectors, Interconnects - Rectangular Connectors - Accessories 1008388-51143-0105
Win Source Part Number: 1008388-51143-0105 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: CP-6.5 51143 Number of Positions: 1 Package: Bag Accessory Type: Retainer For Use With/Related Products: 51142 Series Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-51143-0105 RoHS Status: RoHS non-compliant

Win Source Part Number: 1008388-51143-0105
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: CP-6.5 51143
Number of Positions: 1
Package: Bag
Accessory Type: Retainer
For Use With/Related Products: 51142 Series
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-51143-0105
RoHS Status: RoHS non-compliant

Buy Now Datasheet
6.5 W/b Retainer Molex - 92M5269 - Newark, An Avnet Company
Chicago, IL, United States
6.5 W/b Retainer Molex
92M5269
6.5 W/b Retainer Molex 92M5269
6.5 W/B RETAINER

6.5 W/B RETAINER

Supplier's Site Datasheet
Connector Accessory, Retainer Molex - 57H2679 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory, Retainer Molex
57H2679
Connector Accessory, Retainer Molex 57H2679
Connector Accessory, Retainer

Connector Accessory, Retainer

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-51143-0105 1008388-51143-0105 92M5269
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Accessories 6.5 W/b Retainer Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 120/PP120 die for 2 awg to 6 awg - 1388G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details