Molex Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings 511420600

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: 51142 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 6 Pitch: 0.256" (6.50mm) Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: 51142 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 6 Pitch: 0.256" (6.50mm) Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: 51142 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 6 Pitch: 0.256" (6.50mm) Number of Rows: 2

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: 51142
Package: Bulk
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 6
Pitch: 0.256" (6.50mm)
Number of Rows: 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details