Molex Circular Connectors - Circular Connectors - Housings - 51115-1611 51115-1611

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969386-51115-1611 Packaging: Bulk Number of Positions: 16 Pitch: 4 mm Number of Rows: 2 Number of Contacts: 16 Housing Material: PBT Orientation: Straight Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Panel RoHS: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969386-51115-1611 Packaging: Bulk Number of Positions: 16 Pitch: 4 mm Number of Rows: 2 Number of Contacts: 16 Housing Material: PBT Orientation: Straight Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Panel RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 51115-1611 - 969386-51115-1611 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 51115-1611
969386-51115-1611
Circular Connectors - Circular Connectors - Housings - 51115-1611 969386-51115-1611
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969386-51115-1611 Packaging: Bulk Number of Positions: 16 Pitch: 4 mm Number of Rows: 2 Number of Contacts: 16 Housing Material: PBT Orientation: Straight Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Panel RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969386-51115-1611
Packaging: Bulk
Number of Positions: 16
Pitch: 4 mm
Number of Rows: 2
Number of Contacts: 16
Housing Material: PBT
Orientation: Straight
Categories: Circular Connectors - Housings
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Mount: Panel
RoHS: Compliant

Buy Now
4.0 Wtw Rec Hsg W/mounting Ears 16Ckt Molex - 56R1472 - Newark, An Avnet Company
Chicago, IL, United States
4.0 Wtw Rec Hsg W/mounting Ears 16Ckt Molex
56R1472
4.0 Wtw Rec Hsg W/mounting Ears 16Ckt Molex 56R1472
4.0 WtW Rec Hsg W/Mounting Ears 16Ckt

4.0 WtW Rec Hsg W/Mounting Ears 16Ckt

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 969386-51115-1611 56R1472
Product Name Circular Connectors - Circular Connectors - Housings - 51115-1611 4.0 Wtw Rec Hsg W/mounting Ears 16Ckt Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers