Molex Rectangular Connectors - 511102051 511102051

Description
Manufacturer: Molex, LLC Win Source Part Number: 038965-511102051 Packaging: Bulk Number of Positions: 20 Pitch: 0.079" (2.00mm) Color: Black Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 038965-511102051 Packaging: Bulk Number of Positions: 20 Pitch: 0.079" (2.00mm) Color: Black Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 511102051 - 038965-511102051 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 511102051
038965-511102051
Rectangular Connectors - 511102051 038965-511102051
Manufacturer: Molex, LLC Win Source Part Number: 038965-511102051 Packaging: Bulk Number of Positions: 20 Pitch: 0.079" (2.00mm) Color: Black Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 038965-511102051
Packaging: Bulk
Number of Positions: 20
Pitch: 0.079" (2.00mm)
Color: Black
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-511102051
Electronic Connector 340-511102051
CONN HOUSING 2MM 20POS POLARIZED Product overview: 511102051 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-511102051 can be used for catalog matching and distributor lookup.

CONN HOUSING 2MM 20POS POLARIZED Product overview: 511102051 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-511102051 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 511102051 - ODG (Origin Data Global)
Shenzhen, China
Connectors
511102051
Connectors 511102051
2mm 2x10P 10 2 2mm Without a buckle P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

2mm 2x10P 10 2 2mm Without a buckle P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Conn Housing F 20 POS 2mm Crimp ST Cable Mount Milli-Grid™ Bag - 514-0511102051 - Utmel Electronic Limited
Hong Kong, China
Conn Housing F 20 POS 2mm Crimp ST Cable Mount Milli-Grid™ Bag
514-0511102051
Conn Housing F 20 POS 2mm Crimp ST Cable Mount Milli-Grid™ Bag 514-0511102051
Conn Housing F 20 POS 2mm Crimp ST Cable Mount Milli-Grid™ Bag

Conn Housing F 20 POS 2mm Crimp ST Cable Mount Milli-Grid™ Bag

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 038965-511102051 340-511102051 511102051 514-0511102051
Product Name Rectangular Connectors - 511102051 Electronic Connector Connectors Conn Housing F 20 POS 2mm Crimp ST Cable Mount Milli-Grid™ Bag
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details