Molex Rectangular Connectors - 0511101056 511101056

Description
Manufacturer: Molex, LLC Win Source Part Number: 907140-0511101056 Series: Milli-Grid 51110 Features: 10 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 051110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0511101056-ND, 051110-1056, 511101056, 51110-1056, WM13240
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907140-0511101056 Series: Milli-Grid 51110 Features: 10 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 051110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0511101056-ND, 051110-1056, 511101056, 51110-1056, WM13240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0511101056 - 907140-0511101056 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0511101056
907140-0511101056
Rectangular Connectors - 0511101056 907140-0511101056
Manufacturer: Molex, LLC Win Source Part Number: 907140-0511101056 Series: Milli-Grid 51110 Features: 10 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 051110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0511101056-ND, 051110-1056, 511101056, 51110-1056, WM13240

Manufacturer: Molex, LLC
Win Source Part Number: 907140-0511101056
Series: Milli-Grid 51110
Features: 10 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 051110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0511101056-ND, 051110-1056, 511101056, 51110-1056, WM13240

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332788-0511101056 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332788-0511101056
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332788-0511101056
Manufacturer: Molex Win Source Part Number: 1332788-0511101056 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 10 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 5,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0511101056-ND,051110 -1056,511101056,5111 0-1056,WM13240 Base Product Number: 051110 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332788-0511101056
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 10
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 5,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0511101056-ND,051110-1056,511101056,51110-1056,WM13240
Base Product Number: 051110
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 907140-0511101056 1332788-0511101056
Product Name Rectangular Connectors - 0511101056 Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details