Molex Rectangular Connectors - 0511100860 511100860

Description
Manufacturer: Molex, LLC Win Source Part Number: 907137-0511100860 Series: Milli-Grid 51110 Features: 8 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 051110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051110-0860, 511100860, WM3340, 51110-0860
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907137-0511100860 Series: Milli-Grid 51110 Features: 8 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 051110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051110-0860, 511100860, WM3340, 51110-0860
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0511100860 - 907137-0511100860 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0511100860
907137-0511100860
Rectangular Connectors - 0511100860 907137-0511100860
Manufacturer: Molex, LLC Win Source Part Number: 907137-0511100860 Series: Milli-Grid 51110 Features: 8 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 051110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051110-0860, 511100860, WM3340, 51110-0860

Manufacturer: Molex, LLC
Win Source Part Number: 907137-0511100860
Series: Milli-Grid 51110
Features: 8 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 051110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 051110-0860, 511100860, WM3340, 51110-0860

Buy Now Datasheet
Connectors - 511100860 - ODG (Origin Data Global)
Shenzhen, China
Connectors
511100860
Connectors 511100860
2mm 2x4P 4 2 2mm Without a buckle P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

2mm 2x4P 4 2 2mm Without a buckle P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 907137-0511100860 511100860
Product Name Rectangular Connectors - 0511100860 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details