Molex Connectors >> Rectangular Connectors Housings 511100460

Description
2mm 2x2P 2 2 2mm P=2mm Rectangular Connectors Housings ROHS
Datasheet
Description
2mm 2x2P 2 2 2mm P=2mm Rectangular Connectors Housings ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
511100460
Connectors >> Rectangular Connectors Housings 511100460
2mm 2x2P 2 2 2mm P=2mm Rectangular Connectors Housings ROHS

2mm 2x2P 2 2 2mm P=2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 511100460 - ODG (Origin Data Global)
Shenzhen, China
Connectors
511100460
Connectors 511100460
2mm 2x2P 2 2 2mm P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

2mm 2x2P 2 2 2mm P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
CONN HOUSING 2MM 4POS - 514-0511100460 - Utmel Electronic Limited
Hong Kong, China
CONN HOUSING 2MM 4POS
514-0511100460
CONN HOUSING 2MM 4POS 514-0511100460
CONN HOUSING 2MM 4POS

CONN HOUSING 2MM 4POS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 511100460 511100460 514-0511100460
Product Name Connectors >> Rectangular Connectors Housings Connectors CONN HOUSING 2MM 4POS
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details