Molex Wtb Housing, Rcpt, 32Pos, 2Row, 2Mm; Product Range Molex 51110-3251

Description
WTB HOUSING, RCPT, 32POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 32POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 32Pos, 2Row, 2Mm; Product Range Molex - 01AH8556 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 32Pos, 2Row, 2Mm; Product Range Molex
01AH8556
Wtb Housing, Rcpt, 32Pos, 2Row, 2Mm; Product Range Molex 01AH8556
WTB HOUSING, RCPT, 32POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 32POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:32Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8556
Product Name Wtb Housing, Rcpt, 32Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details