Molex Wire Housings & Plugs 51110-2851

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 6703663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6703663
Wire Housings & Plugs 6703663
Molex 51110-2851 Connector Housing

Molex 51110-2851 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6703663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6703663P
Wire Housings & Plugs 6703663P
Molex 51110-2851 Connector Housing

Molex 51110-2851 Connector Housing

Supplier's Site
Connector, Rcpt, 28Pos, 2Row, 2Mm; Pitch Spacing Molex - 19M1340 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 28Pos, 2Row, 2Mm; Pitch Spacing Molex
19M1340
Connector, Rcpt, 28Pos, 2Row, 2Mm; Pitch Spacing Molex 19M1340
CONNECTOR, RCPT, 28POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:28Contacts; Gender:Receptacle; Product Range:Milli-Grid 51110 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 28POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:28Contacts; Gender:Receptacle; Product Range:Milli-Grid 51110 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51110-2851 6703663 6703663P 19M1340
Product Name Wire Housings & Plugs Wire Housings & Plugs Connector, Rcpt, 28Pos, 2Row, 2Mm; Pitch Spacing Molex
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details