Molex Connector, Rcpt, 26Pos, 2Row, 2Mm; Product Range Molex 51110-2650

Description
CONNECTOR, RCPT, 26POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 26POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 26Pos, 2Row, 2Mm; Product Range Molex - 01AH8554 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 2Mm; Product Range Molex
01AH8554
Connector, Rcpt, 26Pos, 2Row, 2Mm; Product Range Molex 01AH8554
CONNECTOR, RCPT, 26POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8554
Product Name Connector, Rcpt, 26Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details