Molex Wire-To-Board Connector, Milli-Grid 51110 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Molex 51110-2051

Description
Wire-To-Board Connector, Milli-Grid 51110 Series, Crimp, Receptacle, 20, 2 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, Milli-Grid 51110 Series, Crimp, Receptacle, 20, 2 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Milli-Grid 51110 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Molex - 09WX0500 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Milli-Grid 51110 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Molex
09WX0500
Wire-To-Board Connector, Milli-Grid 51110 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Molex 09WX0500
Wire-To-Board Connector, Milli-Grid 51110 Series, Crimp, Receptacle, 20, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Milli-Grid 51110 Series, Crimp, Receptacle, 20, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Molex - 57H2625 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Molex
57H2625
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Molex 57H2625
CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:PBT Polyester, Glass-filled; Colour:BlackRoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:PBT Polyester, Glass-filled; Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 09WX0500 57H2625
Product Name Wire-To-Board Connector, Milli-Grid 51110 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Molex Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Molex
Material PBT Polyester, Glass-filled
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details