Molex Connector, Rcpt, 16Pos, 2Row, 2Mm; Product Range Molex 51110-1651

Description
CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-fille d Polyester; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-fille d Polyester; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 16Pos, 2Row, 2Mm; Product Range Molex - 49H6459 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2Mm; Product Range Molex
49H6459
Connector, Rcpt, 16Pos, 2Row, 2Mm; Product Range Molex 49H6459
CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-fille d Polyester; No. of Rows:2RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-filled Polyester; No. of Rows:2RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49H6459
Product Name Connector, Rcpt, 16Pos, 2Row, 2Mm; Product Range Molex
Material Glass-filled Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details