Molex Wire-Board Connector, Receptacle, 16 Position, 2Mm; Product Range Molex 51110-1650

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 16 POSITION, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-fille d Polyester RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 16 POSITION, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-fille d Polyester RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 16 Position, 2Mm; Product Range Molex - 09J5749 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 16 Position, 2Mm; Product Range Molex
09J5749
Wire-Board Connector, Receptacle, 16 Position, 2Mm; Product Range Molex 09J5749
WIRE-BOARD CONNECTOR, RECEPTACLE, 16 POSITION, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-fille d Polyester RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 16 POSITION, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-filled Polyester RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09J5749
Product Name Wire-Board Connector, Receptacle, 16 Position, 2Mm; Product Range Molex
Material Glass-filled Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details