Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161506-51110-1250
Packaging: Bulk
Number of Positions: 12
Pitch: 2 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Crimp
Current Rating: 500 mA
Number of Contacts: 12
Gender: Receptacle
Length: 12.2 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Contact Gender: Female
Width: 4.8 mm
Categories: Modular Connectors
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Depth: 7 mm
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (DC): 125.125 kV
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
Molex 51110-1250 Connector Housing
Molex 51110-1250 Connector Housing
12 Pos 2 Row 2mm Pitch Female Receptacle, Crimp, Straight Product overview: 51110-1250 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51110-1250 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51110-1250 | 1161506-51110-1250 | 6703617 | 6703617P | 340-51110-1250 |
| Product Name | Modular Connectors - 51110-1250 | Wire Housings & Plugs | Wire Housings & Plugs | Electronic Connector | |
| Connector Type | Modular Connector and RJ Connector | ||||
| Termination | Crimp | Crimp | |||
| Mounting | Cable, Free Hanging | Cable mount | |||
| Voltage Rating | 125125 volts |