Molex Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex 51110-1051

Description
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex - 57H2614 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex
57H2614
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex 57H2614
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H2614
Product Name Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details