10 Pos 2 Row Female Receptacle, 2mm Pitch, Crimp, 125V Product overview: 51110-1050 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51110-1050 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 907138-51110-1050
Series: *
Package: Bag
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Molex 51110-1050 Connector Housing
Molex 51110-1050 Connector Housing
Connector
2MM MGRID WTB REC CRP HSG PBT BLK 10CKT
2MM MGRID WTB REC CRP HSG PBT BLK 10CKT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-51110-1050 | 907138-51110-1050 | 6703601P | 6703601 | 51110-1050 | 51110-1050 | 28AC9978 |
| Product Name | 125V Electronic Connector | Rectangular Connectors - 51110-1050 | Wire Housings & Plugs | Wire Housings & Plugs | Connectors Ribbon & FFC | 2Mm Mgrid Wtb Rec Crp Hsg Pbt Blk 10Ckt Rohs Compliant Molex | |
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack | ||||
| Termination | Crimp | ||||||
| Current Rating | 0.5 amps |